Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | None |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 1.524mm, .06in |
Barrel Inside Diameter | .045in, 1.14mm, .025in, .63mm |
Wire Insulation Diameter | 1.3 – 1.6mm, .05 – .06in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .2 – .35mm² |
Overall Length | 11.18mm, .44in |
Tongue Thickness | .36mm, .014in |
Stud Diameter | .171in, 4.3mm |
Wire Insulation Diameter (Min) | .05in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Shape Description | Circular/Oval |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL INS SUP | Avnet America |
Ring Tongue, 22-26 AWG Wire Size, Stud Size M4 / no. 8, Stud Diameter 3.25mm | TE Connectivity 170022-2 | RS Americas |
Where can I find additional details, specifications and documents for a 170022-2?
Additional datasheets, footprints and schematics for 170022-2 are listed on our Part Details page. You can also find images and similar parts to 170022-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170022-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170022-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170022-2 fall under?
The 170022-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 170022-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170022-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170022-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170022-2 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 170022-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170022-2 often in real-time on the comparison pages.
What if I can't find stock of 170022-2?
You can fill out our help required form which you can use to request a quote for 170022-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.