Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0170021-3,
624928-000 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
408
in stock
|
Buy Now | |
element14
from US$0.15
|
28,671
in stock
|
Buy Now | |
Farnell
from US$0.07
|
28,671
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
19,190
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
12,042
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
12,042
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
12,042
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
11,177
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Pin Diameter | .185in, 4.7mm |
Terminal Orientation | Straight |
Terminal Type | Shur-Plug |
Accepts Wire Insulation Diameter Range | .087 – .122in, 2.2 – 3.1mm |
Material Thickness | .0157in, .4mm |
Wire Size | .5 – 2.27mm², 20 – 14AWG, 1021 – 4106CMA |
Overall Length | 18mm, .708in |
Wire Insulation Diameter (Max) | .122in, 3.1mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Wire/Cable Type | Discrete Wire |
Insulated | Yes |
Barrel Type | Open Barrel |
TERMINAL, RCPT, 0.5-2.27MM2, 3.56MM | element14 |
Terminal, Rcpt, 0.5-2.27Mm2, 3.56Mm Rohs Compliant: Yes |Amp Te Connectivity 170021-3 | Newark Electronics |
TE Connectivity SHUR PLUG REC 20-16AWG BRIGHT DIP OIL BR | Distrelec |
SHUR PLUG REC 20-16AWG BRIGHT DIP OIL BR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.7 mm Mating Pin Diameter: .185 in Compatible Insulation Diameter Range: .087 – .122 in .122 in Compatible Insulation Diameter Range: 3.1 mm 2.2 – 3.1 mm Shur-Plug 4.7 mm .185" .087 – .122" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 170021-3 | Internal Number: 170021-3 | Alias Number: 624928-000 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170021-3?
Additional datasheets, footprints and schematics for 170021-3 are listed on our Part Details page. You can also find images and similar parts to 170021-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170021-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170021-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170021-3 fall under?
The 170021-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170021-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170021-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170021-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170021-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 170021-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170021-3 often in real-time on the comparison pages.
What if I can't find stock of 170021-3?
You can fill out our help required form which you can use to request a quote for 170021-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.