170021-2 Crimp Wire Pins, Tabs & Ferrules by TE Connectivity

SHUR PLUG RECEPTACLE 20-16 AWG TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.20
7,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.13
40,190
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.12
40,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.37
40,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
15,482
in stock
Buy Now
Logo for element14
element14
from US$0.12
14,920
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.12
14,920
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$2,648.61
-
Buy Now
Logo for Boersig
Boersig
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Pin Diameter .185in, 4.7mm
Terminal Orientation Straight
Terminal Type Shur-Plug
Accepts Wire Insulation Diameter Range .087 – .122in, 2.2 – 3.1mm
Material Thickness .0157in, .4mm
Wire Size .5 – 2.27mm², 20 – 14AWG, 1021 – 4106CMA
Overall Length 18mm, .708in
Wire Insulation Diameter (Max) .122in, 3.1mm
Wire Insulation Support With
Heavy Duty No
Packaging Method Bag
Wire/Cable Type Discrete Wire
Insulated Yes
Barrel Type Open Barrel

Compatible Parts


Alternative Descriptions

Terminals SHUR PLUG RECEPTACLE 20-16 AWG TPBR | Rapid Electronics
TE Connectivity - AMP SHUR PLUG RECEPTACLE 20-16 AWG TPBR | Distrelec
Terminal, Wire Splice, 20-16Awg | Newark Electronics
TERMINAL, WIRE TAP SPLICE, 16AWG | element14
Crimp, Shur Plug, Rec, 4mm, 20-14 AWG | RS
Pins, Plugs and Receptacles . SHUR PLUG RECEPTACLE 20-16 AWG TPBR | Future Electronics
Shur-Plug 14-20AWG RCP 18.5mm 4.7mm Tin Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170021-2?

Additional datasheets, footprints and schematics for 170021-2 are listed on our Part Details page. You can also find images and similar parts to 170021-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170021-2 fall under?

The 170021-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.

Can I view similar or alternative parts?

You can view similar parts to 170021-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170021-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 170021-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 170021-2 have stock available?

Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 170021-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170021-2 often in real-time on the comparison pages.

What if I can't find stock of 170021-2?

You can fill out our help required form which you can use to request a quote for 170021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay