Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
2,250
in stock
|
Buy Now | |
element14
from US$0.16
|
14,709
in stock
|
Buy Now | |
Farnell
from US$0.09
|
14,709
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
5,120
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
5,120
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
5,120
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
42
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$2,648.56
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | 4mm, .157in |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2.2 – 3.1mm, .087 – .122in |
Wire Size | 20 – 14AWG, .5 – 2.27mm², 1021 – 4106CMA |
Wire Insulation Diameter (Max) | .122in, 3.1mm |
Overall Length | 18mm, .708in |
Material Thickness | .198in, 5.03mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
TERM, SHUR-PLUG, 20-14AWG, 2.27MM2 | element14 |
SHUR PLUG 20-14 MM2 TPBR | Rapid Electronics |
TE Connectivity - AMP SHUR PLUG 20-14 MM2 TPBR | Distrelec |
Crimp, Shur Plug, Pin, 4mm, 20-14 AWG | RS |
Terminal, Plug, 20-14Awg, 2.27Mm2 | Newark Electronics |
Shur-Plug 14-20AWG PIN 18mm 4.7mm Gold Over Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170020-2?
Additional datasheets, footprints and schematics for 170020-2 are listed on our Part Details page. You can also find images and similar parts to 170020-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170020-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170020-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170020-2 fall under?
The 170020-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170020-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170020-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170020-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170020-2 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 170020-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170020-2 often in real-time on the comparison pages.
What if I can't find stock of 170020-2?
You can fill out our help required form which you can use to request a quote for 170020-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.