Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.28 |
1,500
|
Buy Now | |
Farnell Contract | US$0.10 |
3,374
|
Buy Now | |
Newark Electronics | US$0.13 |
3,374
|
Buy Now | |
element14 | US$0.11 |
3,374
|
Buy Now | |
Chip One Stop | US$0.17 |
1,990
|
Buy Now | |
TE Store | US$0.18 |
1,025
|
Buy Now | |
Rapid Electronics | US$0.13 |
990
|
Buy Now | |
Distrelec | US$0.16 |
990
|
Buy Now | |
Avnet America | US$0.14 |
-
|
Buy Now | |
RS Americas | US$0.14 |
-
|
Buy Now | |
Boersig | US$0.12 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | 3.56mm, .14in |
Terminal Orientation | Straight |
Wire Size | .5 – 2.27mm², 20 – 14AWG, 1021 – 4106CMA |
Accepts Wire Insulation Diameter Range | .087 – .122in, 2.2 – 3.1mm |
Material Thickness | 5.03mm, .198in |
Wire Insulation Diameter (Max) | .122in, 3.1mm |
Overall Length | 17mm, .669in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | Yes |
TERM, SHUR-PLUG, 20-14AWG, 2.27MM2 | Farnell Contract |
Term, Shur-Plug, 20-14Awg, 2.27Mm2 Rohs Compliant: Yes |Amp Te Connectivity 170020-1 | Newark Electronics |
SHUR-PLUG,contact,0.50-2.00mm2 | RS |
SHUR PLUG 20-14 MM2 TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 3.56 mm Mating Pin Diameter: .14 in Compatible Insulation Diameter Range: .122 in .087 – .122 in Compatible Insulation Diameter Range: 3.1 mm 2.2 – 3.1 mm Shur-Plug 3.56 mm .14" .122" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 170020-1 | Internal Number: 170020-1 | TE Connectivity | TE Store |
Terminals SHUR PLUG PIN LP | Rapid Electronics |
TE Connectivity SHUR PLUG 20-14 MM2 TPBR Terminals SHUR | Distrelec |
Shur-Plug 14-20AWG PL 17mm 4.7mm Pre-Tin Loose Piece | Avnet America |
Uninsulated Male Crimp Bullet Conn, 20 - 14 AWG, 3.5mm Bullet diameter | TE Connectivity 170020-1 | RS Americas |
Where can I find additional details, specifications and documents for a 170020-1?
Additional datasheets, footprints and schematics for 170020-1 are listed on our Part Details page. You can also find images and similar parts to 170020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170020-1 fall under?
The 170020-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170020-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170020-1 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14, Chip One Stop and RS have stock available or on a lead time for 170020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170020-1 often in real-time on the comparison pages.
What if I can't find stock of 170020-1?
You can fill out our help required form which you can use to request a quote for 170020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.