Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Type | Open |
Overall Length | 20.5mm, .807in |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 2.8mm, .11in |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
Extraction Force | 3.9Newton |
Locking Lance Height | .055in, 1.4mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 110 Series Fastin |Amp Te Connectivity 170014-1 | Newark Electronics |
Terminals 110 SERIES FASTIN | Rapid Electronics |
TE Connectivity FF 110 TAB 20-16AWG BR Terminals 110 SER | Distrelec |
Quick Disconnect Terminal 16-20AWG M 20.5mm 4.4mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170014-1?
Additional datasheets, footprints and schematics for 170014-1 are listed on our Part Details page. You can also find images and similar parts to 170014-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170014-1 fall under?
The 170014-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170014-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170014-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170014-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170014-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 170014-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170014-1 often in real-time on the comparison pages.
What if I can't find stock of 170014-1?
You can fill out our help required form which you can use to request a quote for 170014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.