Inspection Slot | No |
---|---|
Plating Material | Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | 3.68mm, .045in, 1.14mm, .144in |
Wire Size | 2050 – 5180CMA, 18 – 14AWG, .8 – 2mm² |
Wire Insulation Diameter | 3.1 – 4.3mm, .122 – .169in |
Wire Insulation Diameter (Max) | .169in, 4.2926mm |
Stud Diameter | .165in, 4.2mm |
Tongue Thickness | .02in, .51mm |
Overall Length | 16.76mm, .66in |
Wire Insulation Diameter (Min) | .122in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Shape Description | Circular/Oval |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Terminal Strip .165Dia |Amp Te Connectivity 170011-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 170011-3?
Additional datasheets, footprints and schematics for 170011-3 are listed on our Part Details page. You can also find images and similar parts to 170011-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170011-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170011-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170011-3 fall under?
The 170011-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 170011-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170011-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170011-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170011-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Farnell have stock available or on a lead time for 170011-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170011-3 often in real-time on the comparison pages.
What if I can't find stock of 170011-3?
You can fill out our help required form which you can use to request a quote for 170011-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.