Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 992 – 2800CMA |
Barrel Inside Diameter | .049in, 1.24mm |
Overall Length | 12.19mm, .48in |
Stud Diameter | .165in, 4.2mm |
Tongue Thickness | .02in, .51mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Insulated | No |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #8, M4 |
Support Style | Non - Insulation Support |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Terminal Strip .165 Stud Rohs Compliant: Yes |Amp Te Connectivity 170005-4 | Newark Electronics |
Spade Tongue Terminal 16-20AWG Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170005-4?
Additional datasheets, footprints and schematics for 170005-4 are listed on our Part Details page. You can also find images and similar parts to 170005-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170005-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170005-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170005-4 fall under?
The 170005-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 170005-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170005-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170005-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170005-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 170005-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170005-4 often in real-time on the comparison pages.
What if I can't find stock of 170005-4?
You can fill out our help required form which you can use to request a quote for 170005-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.