Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Finish | None |
---|---|
Plating Material | Post-Tin |
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Wire Size | 20 – 14AWG, .5 – 2mm², 1021 – 4106CMA |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Overall Length | .7in, 17.6mm |
Barrel Inside Diameter | .14in, 3.56mm, .079in, 2.03mm |
Material Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | .098 – .15in, 2.49 – 3.81mm |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Non-Acid Cleaning |
Packaging Quantity | 7000 |
Packaging Method | Strip |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Bullet Terminal | Without |
Where can I find additional details, specifications and documents for a 170003-6?
Additional datasheets, footprints and schematics for 170003-6 are listed on our Part Details page. You can also find images and similar parts to 170003-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170003-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170003-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170003-6 fall under?
The 170003-6 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170003-6 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170003-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 170003-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170003-6 have stock available?
There is no stock from authorised distributors for 170003-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170003-6 often in real-time on the comparison pages.
What if I can't find stock of 170003-6?
You can fill out our help required form which you can use to request a quote for 170003-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.