Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0170003-5 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
7,300
in stock
|
Buy Now | |
TE Store
from US$0.18
|
42,007
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
14,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
12,600
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Wire Size | 20 – 14AWG, .5 – 2.27mm², 1021 – 4106CMA |
Overall Length | .7in, 17.6mm |
Barrel Inside Diameter | 3.56mm, .14in, .079in, 2.03mm |
Accepts Wire Insulation Diameter Range | .098 – .141in, 2.5 – 3.6mm |
Wire Insulation Diameter (Max) | 3.6mm, .141in |
Material Thickness | .4mm, .015in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 7000 |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Discrete Wire |
SHUR PLUG 156 REC 20-14 AWG TPBR Crimp Wire Terminal Type: Shur-Plug Compatible Insulation Diameter Range: .098 – .141 in .141 in Compatible Insulation Diameter Range: 3.6 mm 2.5 – 3.6 mm Wire Size: 20 – 14 AWG Wire Size: .5 – 2.27 mm² Shur-Plug .098 – .141" 3.6 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 170003-5 | Internal Number: 170003-5 | Alias Number: 0-0170003-5 | 20 – 14 AWG | TE Connectivity | TE Store |
SHUR PLUG 156 REC 20-14 AWG TPBR | Rapid Electronics |
Shur Plug 156 Rec 20-14 Awg Tpbr |Amp Te Connectivity 170003-5 | Newark Electronics |
CRIMP, SHUR PLUG, REC, 5MM, 20-14 AWG | RS |
TE Connectivity - AMP SHUR PLUG 156 REC 20-14 AWG TPBR | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
WIRE SPLICE, CRIMP, 14AWG, 2.27MM2 | element14 |
SHUR PLUG .196(5 MM) REC 20-14 MM2 TPBR | Boersig |
SHUR PLUG RECP | TTI Europe |
SHUR PLUG.196(5MM)REC 20-14MM2 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170003-5?
Additional datasheets, footprints and schematics for 170003-5 are listed on our Part Details page. You can also find images and similar parts to 170003-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170003-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170003-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170003-5 fall under?
The 170003-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170003-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170003-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 170003-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170003-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Powell Electronics have stock available or on a lead time for 170003-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170003-5 often in real-time on the comparison pages.
What if I can't find stock of 170003-5?
You can fill out our help required form which you can use to request a quote for 170003-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.