Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.17
|
30,324
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
650
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Post-Tin, Tin |
---|---|
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Barrel Inside Diameter | .14in, 3.56mm, .079in, 2.03mm |
Accepts Wire Insulation Diameter Range | .098 – .141in, 2.5 – 3.6mm |
Overall Length | .7in, 17.6mm |
Wire Size | 20 – 14AWG, 1021 – 4106CMA, .5 – 2.27mm² |
Material Thickness | .015in, .4mm |
Wire Insulation Diameter (Max) | .141in, 3.6mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 7000 |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
SHUR PLUG 156 REC 20-14 AWG TPBR Crimp Wire Terminal Type: Shur-Plug Compatible Insulation Diameter Range: .098 – .141 in Compatible Insulation Diameter Range: 2.5 – 3.6 mm Wire Size: 20 – 14 AWG Wire Size: .5 – 2.27 mm² Shur-Plug .098 – .141" 2.5 – 3.6 mm 20 – 14 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 170003-4 | Internal Number: 170003-4 | TE Connectivity | TE Store |
TE Connectivity - AMP SHUR PLUG 156 REC 20-14 AWG TPBR | Distrelec |
Terminal, Wire Splice, 20-14Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SHUR PLUG-REC FOR 3.96MM .156 | TTI Europe |
WIRE SPLICE, CRIMP, 14AWG, 2.27MM2 | Farnell |
Where can I find additional details, specifications and documents for a 170003-4?
Additional datasheets, footprints and schematics for 170003-4 are listed on our Part Details page. You can also find images and similar parts to 170003-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170003-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170003-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170003-4 fall under?
The 170003-4 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170003-4 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170003-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170003-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170003-4 have stock available?
Authorised distributors including TE Store, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 170003-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170003-4 often in real-time on the comparison pages.
What if I can't find stock of 170003-4?
You can fill out our help required form which you can use to request a quote for 170003-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.