170002-5 Crimp Wire Pins, Tabs & Ferrules by TE Connectivity

SHUR PLUG 20-14 AWG 0.5 X 11.44 TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
10,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.16
16,078
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
10,000
in stock
Buy Now
Logo for element14
element14
from US$0.09
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for Boersig
Boersig
from US$0.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Terminal Type Shur-Plug
Terminal Orientation Straight
Pin Diameter .157in, 4mm
Barrel Inside Diameter 3.69mm, .145in
Wire Insulation Diameter (Max) 3.68mm, .145in
Wire Size 20 – 14AWG, 1021 – 4106CMA, .5 – 2.27mm²
Material Thickness .019in, .5mm
Accepts Wire Insulation Diameter Range .098 – .145in, 2.5 – 3.68mm
Overall Length .76in, 19.3mm
Wire Insulation Support With
Heavy Duty No
Packaging Quantity 5000
Packaging Method Reel
Insulated Yes
Wire/Cable Type Discrete Wire
Barrel Type Open Barrel


Alternative Descriptions

SHUR PLUG 20-14 AWG 0.5 X 11.44 TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4 mm Mating Pin Diameter: .157 in Compatible Insulation Diameter Range: .098 – .145 in .145 in Compatible Insulation Diameter Range: 3.68 mm 2.5 – 3.68 mm Shur-Plug 4 mm .157" .098 – .145" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 170002-5 | Internal Number: 170002-5 | TE Connectivity | TE Store
Contact, Pin, Crimp, 20-14Awg | Newark Electronics
CONTACT, PIN, CRIMP, 20-14AWG | element14
Contact PIN Crimp ST Cable Mount Strip | Avnet America
SHUR PLUG 20-14 AWG 0.5 X 11.44 TPBR | Boersig
SHUR PLUG 20-14 AWG 0.5 X 11.4 | TTI Europe
SHUR PLUG-PLUG 3.96MM (.156) | Power and Signal Group


1700025 Chemicals & Adhesives by Loctite

TECHNOMELT AS 3210 BGBX11KG / Hot Melts

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170002-5?

Additional datasheets, footprints and schematics for 170002-5 are listed on our Part Details page. You can also find images and similar parts to 170002-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170002-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170002-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170002-5 fall under?

The 170002-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.

Can I view similar or alternative parts?

You can view similar parts to 170002-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170002-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 170002-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 170002-5 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 170002-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170002-5 often in real-time on the comparison pages.

What if I can't find stock of 170002-5?

You can fill out our help required form which you can use to request a quote for 170002-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay