Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
2,370
in stock
|
Buy Now | |
TE Store
from US$0.20
|
198,317
in stock
|
Buy Now | |
element14
from US$0.19
|
2,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Pin Diameter | 4mm, .157in |
Wire Size | 20 – 14AWG, 1021 – 4106CMA, .5 – 2.27mm² |
Barrel Inside Diameter | 3.69mm, .145in |
Material Thickness | .019in, .5mm |
Accepts Wire Insulation Diameter Range | .098 – .145in, 2.5 – 3.68mm |
Wire Insulation Diameter (Max) | 3.68mm, .145in |
Overall Length | .76in, 19.3mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Insulated | Yes |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
SHUR PLUG 20-14 AWG 0.5 X 11.44 TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4 mm Mating Pin Diameter: .157 in Compatible Insulation Diameter Range: .098 – .145 in .145 in Compatible Insulation Diameter Range: 2.5 – 3.68 mm 3.68 mm Shur-Plug 4 mm .157" .098 – .145" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 170002-4 | Internal Number: 170002-4 | TE Connectivity | TE Store |
CONTACT, PIN, CRIMP, 20-14AWG | element14 |
Contact, Pin, Crimp, 20-14Awg | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
SHUR PLUG-PLUG 3.96MM (.156) | TTI Europe |
SHUR PLUG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170002-4?
Additional datasheets, footprints and schematics for 170002-4 are listed on our Part Details page. You can also find images and similar parts to 170002-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170002-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170002-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170002-4 fall under?
The 170002-4 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170002-4 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170002-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170002-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170002-4 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 170002-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170002-4 often in real-time on the comparison pages.
What if I can't find stock of 170002-4?
You can fill out our help required form which you can use to request a quote for 170002-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.