Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
4,675
in stock
|
Buy Now | |
TE Store
from US$0.19
|
30,115
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
1,839
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
1,644
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
195
in stock
|
Buy Now | |
element14
from US$0.15
|
190
in stock
|
Buy Now | |
Farnell
from US$0.15
|
190
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | 90° |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Type | Tab |
Terminal Orientation | Flag |
Stud Diameter | .13in, 3.3mm |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Mating Tab Width | .187in, 4.75mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
187 FASTON,TAB,TPBR PCB Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | PCB Terminal | Part Number: 170001-2 | Internal Number: 170001-2 | .187" | TE Connectivity | TE Store |
Tab terminal, stud mount,FASTON 187, 90° | RS |
Terminals 187 FASTTAB TP 2X | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 187 FASTONTABTPBR | Distrelec |
Terminals 187 Fasttab Tp 2X Rohs Compliant: Yes |Amp Te Connectivity 170001-2 | Newark Electronics |
PCB TERMINAL, 4.75MM X 0.51MM, BRASS | element14 |
Quick Disconnect Terminal M/M 8.33mm 6.4mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 170001-2?
Additional datasheets, footprints and schematics for 170001-2 are listed on our Part Details page. You can also find images and similar parts to 170001-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170001-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170001-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170001-2 fall under?
The 170001-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170001-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170001-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170001-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170001-2 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 170001-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170001-2 often in real-time on the comparison pages.
What if I can't find stock of 170001-2?
You can fill out our help required form which you can use to request a quote for 170001-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.