Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
1,458
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
2,271
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,458
in stock
|
Buy Now | |
element14
from US$0.46
|
1,458
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
681
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now |
For Use With | Norcomp 170 Series D Sub Housing Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 26AWG |
RoHS Compliant | Yes |
| Heilind Electronics |
D Sub Contact, Pin, 26-20Awg, Crimp | Newark Electronics |
CONTACT PIN MALE 30 MICRONS GOLD | Future Electronics |
Where can I find additional details, specifications and documents for a 170-201-170L003?
Additional datasheets, footprints and schematics for 170-201-170L003 are listed on our Part Details page. You can also find images and similar parts to 170-201-170L003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170-201-170L003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170-201-170L003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170-201-170L003 fall under?
The 170-201-170L003 is listed under Connectors > D Sub Connectors & Components > D Sub Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170-201-170L003 when available in the D Sub Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170-201-170L003 you can contact the distributor directly for product support, shipping queries etc.
Is the 170-201-170L003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 170-201-170L003 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 170-201-170L003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170-201-170L003 often in real-time on the comparison pages.
What if I can't find stock of 170-201-170L003?
You can fill out our help required form which you can use to request a quote for 170-201-170L003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.