Status: | Unknown |
---|---|
Series: | 170 Series |
RoHS: | Compliant |
Prices starting from US$1.33
No. of Positions | 9Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | 170 Series |
Gender | Plug |
Connector Body Material | Steel Body |
RoHS Compliant | Yes |
| Heilind Electronics |
D Sub Housing, Plug, 9Pos, De Rohs Compliant: Yes |Norcomp 170-009-173L010 | Newark Electronics |
D SUB HOUSING, PLUG, 9POS, DE | element14 |
Where can I find additional details, specifications and documents for a 170-009-173L010?
Additional datasheets, footprints and schematics for 170-009-173L010 are listed on our Part Details page. You can also find images and similar parts to 170-009-173L010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170-009-173L010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170-009-173L010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170-009-173L010 fall under?
The 170-009-173L010 is listed under Connectors > D Sub Connectors & Components > D Sub Housings.
Can I view similar or alternative parts?
You can view similar parts to 170-009-173L010 when available in the D Sub Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170-009-173L010 you can contact the distributor directly for product support, shipping queries etc.
Is the 170-009-173L010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 170-009-173L010 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 170-009-173L010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170-009-173L010 often in real-time on the comparison pages.
What if I can't find stock of 170-009-173L010?
You can fill out our help required form which you can use to request a quote for 170-009-173L010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.