Status: | Unknown |
---|---|
Series: | 170 Series |
RoHS: | Unknown |
Prices starting from US$6.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$6.45 |
No stock
|
Buy Now | |
Newark Electronics | US$7.75 |
1,747
|
Buy Now | |
element14 | US$10.76 |
1,747
|
Buy Now | |
RS Americas | US$7.33 |
260
|
Buy Now | |
Farnell | US$10.97 |
220
|
Buy Now | |
Powell Electronics | US$39.34 |
62
|
Buy Now | |
Carlton-Bates | US$8.06 |
-
|
Buy Now | |
Relay Specialties | US$6.34 |
-
|
Buy Now | |
Sager | US$8.19 |
-
|
Buy Now |
Switch Operation | On |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | 170 Series |
SWITCH, PUSHBUTTON, SPST, 15A, 250V | Farnell |
PUSHBUTTON, SPNO, ON-(OFF)*, S | Relay Specialties |
Battery Sizes Accepted | AAA |
---|---|
No. of Batteries | 4 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
Cylindrical Battery Contacts, Clips, Holders & Springs HOLDER ALUM 4-AAA | Sager |
Status: | Unknown |
---|---|
Series: | 170 Series |
RoHS: | Unknown |
Overall Length | 131mm |
---|---|
Cutting Capacity Max | 1mm |
For Use With | Copper Wire |
Blade Edge | Flush |
Product Range | 170 Series |
Handle Colour | Blue |
Size | 5" long |
RoHS Compliant | NA |
Shear Cutter, 1Mm | Newark Electronics |
General Purpose Lead Cutter, ESD Safe, 18AWG Copper Wire, OL: 5.15" (131mm) | Plato Products 170 | RS Americas |
Cutter, Lead | RS |
Plier Type Shears Cutter 5.12, (130.17 mm) | Carlton-Bates |
Silicon Family Name | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Kit Contents | ARDX V1. 3 Arduino Experimentation Kit |
Product Range | - |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Pin Diameter | 6.35mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
RoHS Compliant | Yes |
Power Rating | 50VA |
---|---|
Transformer Mounting | Panel |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 170?
Additional datasheets, footprints and schematics for 170 are listed on our Part Details page. You can also find images and similar parts to 170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170 fall under?
The 170 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 170 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170 you can contact the distributor directly for product support, shipping queries etc.
Is the 170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Farnell and Powell Electronics have stock available or on a lead time for 170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170 often in real-time on the comparison pages.
What if I can't find stock of 170?
You can fill out our help required form which you can use to request a quote for 170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.