Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.70
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$7.03
|
139
in stock
|
Buy Now | |
element14
from US$6.04
|
139
in stock
|
Buy Now | |
RS Americas
from US$6.51
|
33
in stock
|
Buy Now | |
Avnet America
from US$4.34
|
-
|
Buy Now | |
TTI Europe
from US$4.97
|
-
|
Buy Now | |
Richardson RFPD
from US$5.86
|
-
|
Buy Now |
Connector Type | N Type |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG8 RG8A RG213 RG393 |
Contact Material | Brass |
Product Range | - |
Rf/Coaxial, N Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP | element14 |
Connector rf coaxial n str crimp plug captive cont for rg8 213 393 50 ohm | Amphenol RF 172102 | RS Americas |
Conn Type N PL 0Hz to 11GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 172102?
Additional datasheets, footprints and schematics for 172102 are listed on our Part Details page. You can also find images and similar parts to 172102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172102 fall under?
The 172102 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 172102 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172102 you can contact the distributor directly for product support, shipping queries etc.
Is the 172102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 172102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172102 often in real-time on the comparison pages.
What if I can't find stock of 172102?
You can fill out our help required form which you can use to request a quote for 172102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.