16ZLS680MEFC8X16 Capacitors by Rubycon Corporation

CAP 680µF 16V 20%

Status: Unknown
Series: ZLS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
902
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
902
in stock
Buy Now
Logo for element14
element14
from US$0.15
902
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 16V
Product Range ZLS Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 16mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 6000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Electrolytic Capacitor, Zls Series, 680 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 16ZLS680MEFC8X16 | Newark Electronics
CAP, 680µF, 16V, 20% | element14
Aluminum Electrolytic Capacitor, 680 uF, 16 V, � 20%, 6000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 16ZLS680MEFC8X16?

Additional datasheets, footprints and schematics for 16ZLS680MEFC8X16 are listed on our Part Details page. You can also find images and similar parts to 16ZLS680MEFC8X16 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 16ZLS680MEFC8X16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16ZLS680MEFC8X16 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 16ZLS680MEFC8X16 fall under?

The 16ZLS680MEFC8X16 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 16ZLS680MEFC8X16 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 16ZLS680MEFC8X16 you can contact the distributor directly for product support, shipping queries etc.

Is the 16ZLS680MEFC8X16 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 16ZLS680MEFC8X16 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 16ZLS680MEFC8X16.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 16ZLS680MEFC8X16 often in real-time on the comparison pages.

What if I can't find stock of 16ZLS680MEFC8X16?

You can fill out our help required form which you can use to request a quote for 16ZLS680MEFC8X16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay