Status: | Unknown |
---|---|
Series: | YXJ Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 16V |
Product Range | YXJ Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 16mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Aluminium Electrolytic Capacitor, Yxj Series, 1000 - F, - 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 16YXJ1000MT810X16 | Newark Electronics |
CAP, 1000µF, 16V, 20% | element14 |
YXJ 1000uF 16V 20% 10x16 | Rutronik |
YXJ series 16V 1000uF 20% 10x16mm 105'C 10k hrs Aluminum Electrolytic Cap | Future Electronics |
Cap Aluminum 1000uF 16V 20% (10 X 16mm) Radial Aluminum Cylindrical Can 5mm 1210mA 10000 hr 105�C Ammo Pack | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16YXJ1000MT810X16?
Additional datasheets, footprints and schematics for 16YXJ1000MT810X16 are listed on our Part Details page. You can also find images and similar parts to 16YXJ1000MT810X16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16YXJ1000MT810X16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16YXJ1000MT810X16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16YXJ1000MT810X16 fall under?
The 16YXJ1000MT810X16 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 16YXJ1000MT810X16 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16YXJ1000MT810X16 you can contact the distributor directly for product support, shipping queries etc.
Is the 16YXJ1000MT810X16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16YXJ1000MT810X16 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 16YXJ1000MT810X16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16YXJ1000MT810X16 often in real-time on the comparison pages.
What if I can't find stock of 16YXJ1000MT810X16?
You can fill out our help required form which you can use to request a quote for 16YXJ1000MT810X16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.