16YXF47MEFC5X11 Capacitors by Rubycon Corporation

CAP 47µF 16V 20%

Status: Unknown
Series: YXF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for RS
RS
from US$0.06
4,600
in stock
Buy Now
Logo for element14
element14
from US$0.05
1,245
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Farnell
Farnell
from US$0.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 16V
Product Range YXF Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 5mm
Lead Spacing 2mm
Height 11mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 5000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 11mm
Impedance 0.9ohm
Impedance Frequency 100kHz
Impedance Temperature 20°C
Lead Diameter 0.5mm
Leakage Current 7.52µA
No. of Pins 2Pins
Operating Temperature Range -40°C to +105°C
Operating life Time 5000h
Ripple Current AC 147mA
Ripple Current Frequency 100kHz
Ripple Current Temperature 105°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 16V

Alternative Descriptions

Capacitor Al 105deg 47uF 16V 5x11 | RS
CAP, 47µF, 16V, 20% | element14
Aluminum Electrolytic Capacitor, 47Uf, 16V, Radial | Newark Electronics
Aluminum Electrolytic Capacitor, 47 uF, 16 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 16YXF47MEFC5X11?

Additional datasheets, footprints and schematics for 16YXF47MEFC5X11 are listed on our Part Details page. You can also find images and similar parts to 16YXF47MEFC5X11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 16YXF47MEFC5X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16YXF47MEFC5X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 16YXF47MEFC5X11 fall under?

The 16YXF47MEFC5X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 16YXF47MEFC5X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 16YXF47MEFC5X11 you can contact the distributor directly for product support, shipping queries etc.

Is the 16YXF47MEFC5X11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 16YXF47MEFC5X11 have stock available?

Authorised distributors including RS, element14, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 16YXF47MEFC5X11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 16YXF47MEFC5X11 often in real-time on the comparison pages.

What if I can't find stock of 16YXF47MEFC5X11?

You can fill out our help required form which you can use to request a quote for 16YXF47MEFC5X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay