Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
1,510
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
1,510
in stock
|
Buy Now | |
element14
from US$0.72
|
1,510
in stock
|
Buy Now | |
Schukat Electronic
from US$0.86
|
75
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Capacitance (µF) | 47 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 55 |
Polarity Type | Polar |
Rated Voltage (V) | 16 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 1450 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 75.2 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 1.9 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D2 |
Rated Ripple Current-1 (mArms) | 1450 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 55 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 75.2 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 1.9 |
Minimum packaging quantity (piece) | 3000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
TQC Series 47 uF â–’20 % 16V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
Cap, 47Îœf, 16V, 20%, 2917 | Newark Electronics |
CAP, 47µF, 16V, 20%, 2917 | element14 |
POSCAP TQC 47uF 16V 7,3x4,3x1,9mm | Schukat Electronic |
Tantalum Polymer Capacitor, 47 uF, 16 V, ± 20%, D2, 55 mohm, 2917 [7343-19 Metric] | Avnet America |
47uF SMD Solid Polymer Tantalum Capacitor, 16 V dc +/-20%, POSCAP Series | Panasonic Electronic Components 16TQC47MYFD | RS Americas |
47UF 16V 20% D2/D LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 47 uF, 16 V, � 20%, D2, 55 mohm, 2917 [7343-19 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16TQC47MYFD?
Additional datasheets, footprints and schematics for 16TQC47MYFD are listed on our Part Details page. You can also find images and similar parts to 16TQC47MYFD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16TQC47MYFD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16TQC47MYFD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16TQC47MYFD fall under?
The 16TQC47MYFD is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TQC Series.
Can I view similar or alternative parts?
You can view similar parts to 16TQC47MYFD when available in the TQC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16TQC47MYFD you can contact the distributor directly for product support, shipping queries etc.
Is the 16TQC47MYFD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16TQC47MYFD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 16TQC47MYFD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16TQC47MYFD often in real-time on the comparison pages.
What if I can't find stock of 16TQC47MYFD?
You can fill out our help required form which you can use to request a quote for 16TQC47MYFD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.