Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
2,210
in stock
|
Buy Now | |
Distrelec
from US$1.68
|
2,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
2,360
in stock
|
Buy Now | |
element14
from US$0.88
|
2,210
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
816
in stock
|
Buy Now | |
Schukat Electronic
from US$0.83
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Capacitance (µF) | 47 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Polarity Type | Polar |
Rated Voltage (V) | 16 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 1800 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 75.2 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 1.9 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D2 |
Rated Ripple Current-1 (mArms) | 1800 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 40 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 75.2 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 1.9 |
Minimum packaging quantity (piece) | 3000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Panasonic Tantalum Capacitor 47uF 16V 20% 40mOhm | Distrelec |
CAP, 47µF, 16V, 20%, 2917 | element14 |
Cap, 47Uf, 16V, Tant, Polymer, Case D2 | Newark Electronics |
POSCAP TQC 47uF 16V 7,3x4,3x1,9mm | Schukat Electronic |
TQC Series 47 uF â–’20 % 16 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
47uF Solid Polymer Tantalum Capacitor, 16 V dc +/-20%, POSCAP Series | Panasonic Electronic Components 16TQC47MW | RS Americas |
Cap Tant Solid 47uF 16V D2 CASE 20% (7.3 X 4.3 X 1.9mm) SMD 7343,D2 0.04 Ohm 105?C Embossed T/R | Avnet Asia |
Tantalum Polymer Capacitor, 47 uF, 16 V, � 20%, D2, 40 mohm, 2917 [7343-19 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16TQC47MW?
Additional datasheets, footprints and schematics for 16TQC47MW are listed on our Part Details page. You can also find images and similar parts to 16TQC47MW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16TQC47MW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16TQC47MW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16TQC47MW fall under?
The 16TQC47MW is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TQC Series.
Can I view similar or alternative parts?
You can view similar parts to 16TQC47MW when available in the TQC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16TQC47MW you can contact the distributor directly for product support, shipping queries etc.
Is the 16TQC47MW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16TQC47MW have stock available?
Authorised distributors including Distrelec, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 16TQC47MW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16TQC47MW often in real-time on the comparison pages.
What if I can't find stock of 16TQC47MW?
You can fill out our help required form which you can use to request a quote for 16TQC47MW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.