Prices starting from US$0.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.60 |
43
|
Buy Now | |
TTI Europe | US$0.57 |
5,500
|
Buy Now | |
Schukat Electronic | US$0.63 |
675
|
Buy Now | |
Future Electronics | US$0.52 |
500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.70 |
468
|
Buy Now | |
Newark Electronics | US$0.45 |
43
|
Buy Now | |
element14 | US$0.69 |
43
|
Buy Now | |
Avnet America | US$0.61 |
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 180 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 29 |
Rated Ripple Current (Rms) (mA) | 3430 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 576 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 8 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | F8 |
Rated Ripple Current-1 (mArms) | 3430 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 29 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 576 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 7.9 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.9 |
180UF 16V 10X7.9 SMD | TTI Europe |
OS-CON SVPS 180uF 16V 10x8mm | Schukat Electronic |
SVPS SERIES SMD CONDUCTIVE POLYMER 16V 180uF 10x7.9MM 105'C 5000HRS | Future Electronics |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, Alu Polymer, 180Uf, 16V, Rad Can | Newark Electronics |
CAP, ALU POLYMER, 180UF, 16V, RAD CAN | element14 |
Aluminum Polymer Capacitor, 180 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 16SVPS180M?
Additional datasheets, footprints and schematics for 16SVPS180M are listed on our Part Details page. You can also find images and similar parts to 16SVPS180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPS180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPS180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPS180M fall under?
The 16SVPS180M is listed under Capacitors > Polymer Capacitors > OS-CON™ Aluminum-Polymer > SVPS Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPS180M when available in the SVPS Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPS180M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPS180M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPS180M have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 16SVPS180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPS180M often in real-time on the comparison pages.
What if I can't find stock of 16SVPS180M?
You can fill out our help required form which you can use to request a quote for 16SVPS180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.