Prices starting from US$0.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.04 |
No stock
|
Buy Now | |
Schukat Electronic | US$0.70 |
725
|
Buy Now | |
Transfer Multisort Elektronik | US$0.71 |
478
|
Buy Now | |
Newark Electronics | US$0.80 |
-
|
Buy Now | |
Future Electronics | US$0.65 |
-
|
Buy Now | |
Avnet America | US$0.55 |
-
|
Buy Now | |
element14 | US$0.60 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 270 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 10 |
Rated Ripple Current (Rms) (mA) | 5080 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 864 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 8 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | C8 |
Rated Ripple Current-1 (mArms) | 5080 |
Weight (Typ.) (g) | 0.43 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 10 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 864 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 7.9 |
Minimum packaging quantity (piece) | 900 |
Weight [Typ.] (g) | 0.43 |
OS-CON SVPG 270uF 16V 6,3x7,9mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, 270Uf, 16V, Alu Elec, Polymer, Smd | Newark Electronics |
SVPG Series 16 V 270 uF ▒20 % Surface Mount Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 270 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
CAP, 270UF, 16V, ALU ELEC, POLYMER, SMD | element14 |
Aluminum Polymer Capacitor, 270 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SVPG270MX?
Additional datasheets, footprints and schematics for 16SVPG270MX are listed on our Part Details page. You can also find images and similar parts to 16SVPG270MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPG270MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPG270MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPG270MX fall under?
The 16SVPG270MX is listed under Capacitors > Polymer Capacitors > OS-CON™ Aluminum-Polymer > SVPG Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPG270MX when available in the SVPG Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPG270MX you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPG270MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPG270MX have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 16SVPG270MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPG270MX often in real-time on the comparison pages.
What if I can't find stock of 16SVPG270MX?
You can fill out our help required form which you can use to request a quote for 16SVPG270MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.