Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
3,664
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
24,500
in stock
|
Buy Now | |
element14
from US$0.71
|
24,500
in stock
|
Buy Now | |
Farnell
from US$0.64
|
24,500
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.72
|
1,225
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
988
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
934
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 270 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 8 |
Rated Ripple Current (Rms) (mA) | 5800 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 864 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 10 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | C10 |
Rated Ripple Current-1 (mArms) | 5800 |
Weight (Typ.) (g) | 0.47 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 8 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 864 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 9.9 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.47 |
Cap, Alu Polymer, 270Uf, 16V, Smd | Newark Electronics |
CAP, 270µF, 16V | element14 |
Capacitor Polymer OSCON SVPG 270uF 16V | RS |
270UF 16V 6.3X10 SMD | TTI Europe |
OS-CON SVPG 270uF 16V 6,3x10mm | Schukat Electronic |
SVP Series 16 V 270 uF 6.3 x 10 mm Polymer Aluminum Electrolytic Capacitor | Future Electronics |
Panasonic Polymer Capacitor 16V, 270uF | Distrelec |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 270 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Aluminum Polymer Capacitor, 270 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Cap Aluminum 270uF 16V 20% (6.3 X 9.9mm) Cylindrical 0.08 Ohm 5800mA 5000 hr 105?C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 16SVPG270M?
Additional datasheets, footprints and schematics for 16SVPG270M are listed on our Part Details page. You can also find images and similar parts to 16SVPG270M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPG270M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPG270M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPG270M fall under?
The 16SVPG270M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPG Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPG270M when available in the SVPG Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPG270M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPG270M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPG270M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for 16SVPG270M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPG270M often in real-time on the comparison pages.
What if I can't find stock of 16SVPG270M?
You can fill out our help required form which you can use to request a quote for 16SVPG270M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.