Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
306
in stock
|
Buy Now | |
element14
from US$0.99
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.71
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
410
in stock
|
Buy Now | |
Distrelec
from US$1.70
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
21
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 470 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 10 |
Rated Ripple Current (Rms) (mA) | 6100 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 1504 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.7 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 6100 |
Weight (Typ.) (g) | 1.3 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 10 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 1504 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.33 |
CAP, 470µF, 16V, REEL | element14 |
470UF 16V 10X12.7 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 470Uf, 16V, Radial Can-Smd | Newark Electronics |
Panasonic Polymer Capacitor 16V, 470uF | Distrelec |
Capacitor SMD SVPE Series 16V 470uF | RS |
SVPE Series 16 V 470 uF 10x12.6 mm 105â–‘C Polymer Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 470 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,470uF,10mohm,10x12.7mm, T&R | Panasonic Electronic Components 16SVPE470M | RS Americas |
Aluminum Polymer Capacitor, 470 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SVPE470M?
Additional datasheets, footprints and schematics for 16SVPE470M are listed on our Part Details page. You can also find images and similar parts to 16SVPE470M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPE470M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPE470M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPE470M fall under?
The 16SVPE470M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPE Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPE470M when available in the SVPE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPE470M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPE470M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPE470M have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Distrelec have stock available or on a lead time for 16SVPE470M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPE470M often in real-time on the comparison pages.
What if I can't find stock of 16SVPE470M?
You can fill out our help required form which you can use to request a quote for 16SVPE470M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.