16SEQP39M Polymer Capacitors by Panasonic


Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.53
225
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.45
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for element14
element14
from US$0.48
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Voltage (DC) (V) 16
Body Type Radial lead type
Capacitance (µF) 39
Polarity Type Polar
E.S.R.-1 (Max. Value) (mΩ) 50
Rated Ripple Current (Rms) (mA) 512
Rated Voltage (V) 16
Leakage Current (Max.) (μA) 312
Operating Temperature Range (°C) -55 to 125
Tolerance on Capacitance (%) -20 to 20
Endurance (h) 1000
Temperature Range (°C) -55 to 125
Body Diameter (mm) 6.3
Height (Max) (mm) 6
Endurance@Temp.-1 1000@125°C
Size Code C6
Rated Ripple Current-1 (mArms) 1620
Weight (Typ.) (g) 0.31
Rated Ripple Current-1 (temp.) (°C) T≦105
Forming & Packaging Feature No lead terminal forming (bulk, bag packing)
Rated Ripple Current-1 (freq.) (kHz) 100
Rated Ripple Current-2 (mArms) 512
Rated Ripple Current-2 (temp.) (°C) 105<T≦125
Rated Ripple Current-2 (freq.) (kHz) 100
ESR (mΩ) 50
ESR Frequency (Hz) 100
Leakage Current [Max.] (μA) 312
Dissipation Factor [Max.] 0.1
Body Length (mm) 6
Number of Terminals 2
Lead (Terminal) Pitch (mm) 2.5
Minimum packaging quantity (piece) 500
Weight [Typ.] (g) 0.31

Alternative Descriptions

Capacitor: polymer | Transfer Multisort Elektronik
Cap, Alu Polymer, 39Uf, 16V, Rad Can | Newark Electronics
Cap Aluminum Polymer 39uF 16VDC 20% (6.3 X 6mm) Radial 2.5mm 0.05 Ohm 512mA 1000 | Future Electronics
Aluminum Polymer Capacitor, 39 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America
CAP, 39µF, 16V, 20% | element14
Aluminum Polymer Capacitor, 39 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 16SEQP39M?

Additional datasheets, footprints and schematics for 16SEQP39M are listed on our Part Details page. You can also find images and similar parts to 16SEQP39M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 16SEQP39M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEQP39M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 16SEQP39M fall under?

The 16SEQP39M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEQP Series.

Can I view similar or alternative parts?

You can view similar parts to 16SEQP39M when available in the SEQP Series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEQP39M you can contact the distributor directly for product support, shipping queries etc.

Is the 16SEQP39M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 16SEQP39M have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 16SEQP39M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 16SEQP39M often in real-time on the comparison pages.

What if I can't find stock of 16SEQP39M?

You can fill out our help required form which you can use to request a quote for 16SEQP39M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay