Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 470 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 8 |
Rated Ripple Current (Rms) (mA) | 5400 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 1504 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 8.9 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E9 |
Rated Ripple Current-1 (mArms) | 5400 |
Weight (Typ.) (g) | 0.74 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 8 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 1504 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 9 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.74 |
Cap, 470Uf, 16V, Alu Elec, Polymer, Rad | Newark Electronics |
Aluminum Polymer Capacitor, 470 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP, 470UF, 16V, ALU ELEC, POLYMER, RAD | element14 |
OS-CON SEPG 470uF 16V 8×8,9mm | Schukat Electronic |
CAP, 470UF, 16V, ALU ELEC, POLYMER | Farnell |
Aluminum Polymer Capacitor, 470 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SEPG470M?
Additional datasheets, footprints and schematics for 16SEPG470M are listed on our Part Details page. You can also find images and similar parts to 16SEPG470M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPG470M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPG470M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEPG470M fall under?
The 16SEPG470M is listed under Capacitors > Polymer Capacitors > OS-CON™ Aluminum-Polymer > SEPG Series.
Can I view similar or alternative parts?
You can view similar parts to 16SEPG470M when available in the SEPG Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPG470M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPG470M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEPG470M have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Schukat Electronic and Farnell have stock available or on a lead time for 16SEPG470M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPG470M often in real-time on the comparison pages.
What if I can't find stock of 16SEPG470M?
You can fill out our help required form which you can use to request a quote for 16SEPG470M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.