Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
50
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
154
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
105
in stock
|
Buy Now | |
element14
from US$0.55
|
105
in stock
|
Buy Now | |
Farnell
from US$0.55
|
105
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 270 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 8 |
Rated Ripple Current (Rms) (mA) | 5800 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 864 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 9.9 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | C10 |
Rated Ripple Current-1 (mArms) | 5800 |
Weight (Typ.) (g) | 0.45 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 8 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 864 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 10 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 2.5 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.45 |
OS-CON SEPG 270µF 16V 6,3X10mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, 270Îœf, 16V | Newark Electronics |
CAP, 270µF, 16V | element14 |
Capacitor Al Polymer Radial 16V 270µF | RS |
SEPG Series 270 uF 16 V ▒20% ╪6.3x10 mm LS=2.5 mm Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 270 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Aluminum Polymer Capacitor, 270 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SEPG270M?
Additional datasheets, footprints and schematics for 16SEPG270M are listed on our Part Details page. You can also find images and similar parts to 16SEPG270M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPG270M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPG270M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEPG270M fall under?
The 16SEPG270M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPG Series.
Can I view similar or alternative parts?
You can view similar parts to 16SEPG270M when available in the SEPG Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPG270M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPG270M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEPG270M have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 16SEPG270M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPG270M often in real-time on the comparison pages.
What if I can't find stock of 16SEPG270M?
You can fill out our help required form which you can use to request a quote for 16SEPG270M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.