Status: | Unknown |
---|---|
Series: | OS-CON SEPF Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
397
in stock
|
Buy Now | |
element14
from US$0.67
|
397
in stock
|
Buy Now | |
Farnell
from US$0.64
|
397
in stock
|
Buy Now | |
Schukat Electronic
from US$0.66
|
125
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now |
Capacitance | 560µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | - |
Product Range | OS-CON SEPF Series |
ESR | 0.014ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 12mm |
Lead Spacing | 3.5mm |
Cap, Alu Elec, Polymer, 560Uf, 16V, Rad | Newark Electronics |
CAP, 560µF, 16V, 20% | element14 |
OS-CON SEPF 560uF 16V 8x12mm | Schukat Electronic |
Capacitor Radial SEPFseries 16V 560uF | RS |
Aluminum Polymer Capacitor, 560 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
SEPF Series 560 ╡F ▒20% 16V Conductive Polymer Aluminum Solid Capacitor (OS-CON) | Future Electronics |
Aluminum Polymer Capacitor, 560 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,560uF,14mohm,8x12mm, Bulk | Panasonic Electronic Components 16SEPF560M | RS Americas |
Where can I find additional details, specifications and documents for a 16SEPF560M?
Additional datasheets, footprints and schematics for 16SEPF560M are listed on our Part Details page. You can also find images and similar parts to 16SEPF560M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPF560M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPF560M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEPF560M fall under?
The 16SEPF560M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 16SEPF560M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPF560M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPF560M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEPF560M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for 16SEPF560M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPF560M often in real-time on the comparison pages.
What if I can't find stock of 16SEPF560M?
You can fill out our help required form which you can use to request a quote for 16SEPF560M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.