16SEPF150M+TSS Passive Components by Panasonic

OSCON,SEPF series

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.34
1,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.41
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

OS-CON SEPF 150uF 16V 6,3x5,5mm | Schukat Electronic
Aluminum Polymer Capacitor, 150 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America
Capacitor, Aluminum Organic Polymer, 16VDC,150uF,30mohm,6.3x5.5mm, T&A Box | Panasonic Electronic Components 16SEPF150M+TSS | RS Americas
CAP, 150UF, 16V, ALU ELEC, POLYMER, RAD | Farnell
Cap Aluminum 150uF 16V 20% (6.3 X 5.5mm) Radial Cylindrical 2.5mm 2590mA 5000hr 105?C Ammo Pack | Avnet Asia
Aluminum Polymer Capacitor, 150 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 16SEPF150M+TSS?

Additional datasheets, footprints and schematics for 16SEPF150M+TSS are listed on our Part Details page. You can also find images and similar parts to 16SEPF150M+TSS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 16SEPF150M+TSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPF150M+TSS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 16SEPF150M+TSS fall under?

The 16SEPF150M+TSS is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 16SEPF150M+TSS when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPF150M+TSS you can contact the distributor directly for product support, shipping queries etc.

Is the 16SEPF150M+TSS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 16SEPF150M+TSS have stock available?

Authorised distributors including Schukat Electronic, Avnet America, RS Americas, Farnell and Avnet Asia have stock available or on a lead time for 16SEPF150M+TSS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 16SEPF150M+TSS often in real-time on the comparison pages.

What if I can't find stock of 16SEPF150M+TSS?

You can fill out our help required form which you can use to request a quote for 16SEPF150M+TSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay