Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
310
in stock
|
Buy Now | |
Schukat Electronic
from US$0.85
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
123
in stock
|
Buy Now | |
element14
from US$0.85
|
123
in stock
|
Buy Now | |
Farnell
from US$0.84
|
123
in stock
|
Buy Now | |
Rutronik
from US$0.94
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Capacitor Radial SEPF series 16V 1000uF | RS |
OS-CON SEPF 1000uF 16V 10x13mm | Schukat Electronic |
Cap, 1000Uf, 16V, Alu Elec, Polymer Rohs Compliant: Yes |Panasonic 16SEPF1000M+T | Newark Electronics |
SEPF 1000uF 16V 20% 10x13/5,0 | Rutronik |
Aluminum Organic Polymer Capacitors 16volts 1000uF ESR 12mohm | Future Electronics |
Aluminum Polymer Capacitor, 1000 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,1000uF,12mohm,10x13mm, T&A Box | Panasonic Electronic Components 16SEPF1000M+T | RS Americas |
Aluminum Polymer Capacitor, 1000 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SEPF1000M+T?
Additional datasheets, footprints and schematics for 16SEPF1000M+T are listed on our Part Details page. You can also find images and similar parts to 16SEPF1000M+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPF1000M+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPF1000M+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPF1000M+T you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPF1000M+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16SEPF1000M+T have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 16SEPF1000M+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPF1000M+T often in real-time on the comparison pages.
What if I can't find stock of 16SEPF1000M+T?
You can fill out our help required form which you can use to request a quote for 16SEPF1000M+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.