Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
2,726
in stock
|
Buy Now | |
Schukat Electronic
from US$0.86
|
1,550
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
456
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
414
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
48
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
Farnell
from US$0.82
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 1000 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 12 |
Rated Ripple Current (Rms) (mA) | 5400 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 3200 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 13 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | F13 |
Rated Ripple Current-1 (mArms) | 5400 |
Weight (Typ.) (g) | 1.4 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 12 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 3200 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 13 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 1.37 |
Capacitor Radial SEPF Series 16V 1000uF | RS |
OS-CON SEPF 1000uF 16V 10x13mm | Schukat Electronic |
Panasonic Radial Electrolytic Capacitor, 1000uF, 3.2mA, 16V, 5.4A | Distrelec |
Capacitor: polymer | Transfer Multisort Elektronik |
SEPF Series 16 V 1000 uF â–’20 % Through Hole Aluminum Polymer Capacitor | Future Electronics |
1000UF 16V 10X13 5.0MMLS | TTI Europe |
Aluminum Polymer Capacitor, 1000 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Cap, Alu Elec, Polymer, 1000Uf, 16V, Rad | Newark Electronics |
Aluminum Polymer Capacitor, 1000 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,1000uF,12mohm,10x13mm, Bulk | Panasonic Electronic Components 16SEPF1000M | RS Americas |
CAP, 1000µF, 16V, 20% | element14 |
Cap Aluminum 1000uF 16V 20% (10 X 13mm) Radial Cylindrical 5mm 5400mA 5000hr 105?C Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a 16SEPF1000M?
Additional datasheets, footprints and schematics for 16SEPF1000M are listed on our Part Details page. You can also find images and similar parts to 16SEPF1000M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPF1000M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPF1000M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEPF1000M fall under?
The 16SEPF1000M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPF Series.
Can I view similar or alternative parts?
You can view similar parts to 16SEPF1000M when available in the SEPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPF1000M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPF1000M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEPF1000M have stock available?
Authorised distributors including RS, Schukat Electronic, Distrelec, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 16SEPF1000M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPF1000M often in real-time on the comparison pages.
What if I can't find stock of 16SEPF1000M?
You can fill out our help required form which you can use to request a quote for 16SEPF1000M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.