Status: | Unknown |
---|---|
Series: | OS-CON SEPC Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
782
in stock
|
Buy Now | |
element14
from US$0.58
|
782
in stock
|
Buy Now | |
Farnell
from US$0.57
|
782
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
561
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Leaded |
Product Range | OS-CON SEPC Series |
ESR | 0.01ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, Alu Elec Smd, Polymer, 470Uf, 16V | Newark Electronics |
CAP, 470UF, 16V, ALU ELEC, POLYMER, RAD | element14 |
Capacitor, Aluminum Organic Polymer, 16VDC, 470uF, 10mohm, 10x13mm, T&A Box | Panasonic Electronic Components 16SEPC470M+T | RS Americas |
SEPC Series 16 V 470 uF ▒20 % ╪10 x 13 mm LS=5 mm Polymer Aluminum Capacitor | Future Electronics |
Capacitor Radial SEPC series 16V 470uF | RS |
Aluminum Polymer Capacitor, 470 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Aluminum Polymer Capacitor, 470 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
470UF 16V 10X13 5.0MMLS | TTI Europe |
Cap Aluminum 470uF 16V 20% (10 X 13mm) Radial Cylindrical 5mm 6100mA 5000hr 105?C Ammo Pack | Avnet Asia |
Where can I find additional details, specifications and documents for a 16SEPC470M+T?
Additional datasheets, footprints and schematics for 16SEPC470M+T are listed on our Part Details page. You can also find images and similar parts to 16SEPC470M+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPC470M+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPC470M+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEPC470M+T fall under?
The 16SEPC470M+T is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to 16SEPC470M+T when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPC470M+T you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPC470M+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEPC470M+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 16SEPC470M+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPC470M+T often in real-time on the comparison pages.
What if I can't find stock of 16SEPC470M+T?
You can fill out our help required form which you can use to request a quote for 16SEPC470M+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.