Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
681
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
399
in stock
|
Buy Now | |
element14
from US$0.47
|
399
in stock
|
Buy Now | |
Farnell
from US$0.43
|
399
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
151
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 270 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 11 |
Rated Ripple Current (Rms) (mA) | 5000 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 864 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 5000 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 11 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 864 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 12 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.92 |
OS-CON SEPC 270uF 16V 8x12mm | Schukat Electronic |
Capacitor Radial SEPC Series 16V 270uF | RS |
Cap, Alu Elec, Polymer, 270Uf, 16V | Newark Electronics |
CAP, 270µF, 16V, 20% | element14 |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 270 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
SEPC Series 16 V 270 uF LS=3.5 mm Radial OS-Con Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 270 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,270uF,11mohm,8x12mm, Bulk | Panasonic Electronic Components 16SEPC270M | RS Americas |
Where can I find additional details, specifications and documents for a 16SEPC270M?
Additional datasheets, footprints and schematics for 16SEPC270M are listed on our Part Details page. You can also find images and similar parts to 16SEPC270M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPC270M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPC270M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEPC270M fall under?
The 16SEPC270M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPC Series.
Can I view similar or alternative parts?
You can view similar parts to 16SEPC270M when available in the SEPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPC270M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPC270M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEPC270M have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 16SEPC270M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPC270M often in real-time on the comparison pages.
What if I can't find stock of 16SEPC270M?
You can fill out our help required form which you can use to request a quote for 16SEPC270M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.