Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
629
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
52,000
in stock
|
Buy Now | |
element14
from US$0.45
|
629
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 180 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 10 |
Rated Ripple Current (Rms) (mA) | 5000 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 576 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 9 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E9 |
Rated Ripple Current-1 (mArms) | 5000 |
Weight (Typ.) (g) | 0.7 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 10 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 576 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 9 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.65 |
SEPC Series 16 V 180 uF 105â–‘C 5 kHrs LS=3.5 mm Polymer Aluminum Electrolytic Cap | Future Electronics |
CAP, 180µF, 16V, 20% | element14 |
Cap, Alu Elec, Polymer, 180Uf, 16V, Rad | Newark Electronics |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 180 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,180uF,10mohm,8x9mm, Bulk | Panasonic Electronic Components 16SEPC180MX | RS Americas |
Aluminum Polymer Capacitor, 180 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SEPC180MX?
Additional datasheets, footprints and schematics for 16SEPC180MX are listed on our Part Details page. You can also find images and similar parts to 16SEPC180MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPC180MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPC180MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEPC180MX fall under?
The 16SEPC180MX is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPC Series.
Can I view similar or alternative parts?
You can view similar parts to 16SEPC180MX when available in the SEPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPC180MX you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPC180MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEPC180MX have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for 16SEPC180MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPC180MX often in real-time on the comparison pages.
What if I can't find stock of 16SEPC180MX?
You can fill out our help required form which you can use to request a quote for 16SEPC180MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.