Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
470
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,884
in stock
|
Buy Now | |
Schukat Electronic
from US$0.42
|
1,025
in stock
|
Buy Now | |
element14
from US$0.42
|
496
in stock
|
Buy Now | |
Farnell
from US$0.41
|
496
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
404
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 100 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 10 |
Rated Ripple Current (Rms) (mA) | 4680 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 500 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 9 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | C9 |
Rated Ripple Current-1 (mArms) | 4680 |
Weight (Typ.) (g) | 0.47 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 10 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 500 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 9 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 2.5 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.47 |
OS-CON SEPC 100uF 16V 6,3x9mm | Schukat Electronic |
CAP, 100µF, 16V, 20% | element14 |
Capacitor Al Polymer OSCON 100uF 16V | RS |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial | Newark Electronics |
Aluminum Polymer Capacitor, 100 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
SEPC Series 16 V 100 uF â–’20 % Through Hole Aluminum Polymer Capacitor | Future Electronics |
Capacitor, Aluminum Organic Polymer, 16VDC,100uF,10mohm,6.3x9mm, Bulk | Panasonic Electronic Components 16SEPC100MW | RS Americas |
100UF 16V 6.3X9 2.5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a 16SEPC100MW?
Additional datasheets, footprints and schematics for 16SEPC100MW are listed on our Part Details page. You can also find images and similar parts to 16SEPC100MW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEPC100MW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEPC100MW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEPC100MW fall under?
The 16SEPC100MW is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPC Series.
Can I view similar or alternative parts?
You can view similar parts to 16SEPC100MW when available in the SEPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEPC100MW you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEPC100MW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEPC100MW have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, element14, Farnell and RS have stock available or on a lead time for 16SEPC100MW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEPC100MW often in real-time on the comparison pages.
What if I can't find stock of 16SEPC100MW?
You can fill out our help required form which you can use to request a quote for 16SEPC100MW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.