Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
784
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
263
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 39 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 50 |
Rated Ripple Current (Rms) (mA) | 1620 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 312 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 3000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 3000@105°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 1620 |
Weight (Typ.) (g) | 0.31 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 50 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 312 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 6 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 2.5 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.31 |
Capacitor Radial SEP series 16V 39uF | RS |
Aluminium Electrolytic Capacitor, Sep Series, 39 - F, - 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant: Yes |Panasonic 16SEP39M | Newark Electronics |
Aluminum Polymer Capacitor, 39 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,39uF,50mohm,6.3x6mm, Bulk | Panasonic Electronic Components 16SEP39M | RS Americas |
CAP, 39µF, 16V, 20% | element14 |
Aluminum Polymer Capacitor, 39 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SEP39M?
Additional datasheets, footprints and schematics for 16SEP39M are listed on our Part Details page. You can also find images and similar parts to 16SEP39M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEP39M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEP39M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEP39M fall under?
The 16SEP39M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEP Series.
Can I view similar or alternative parts?
You can view similar parts to 16SEP39M when available in the SEP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEP39M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEP39M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEP39M have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 16SEP39M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEP39M often in real-time on the comparison pages.
What if I can't find stock of 16SEP39M?
You can fill out our help required form which you can use to request a quote for 16SEP39M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.