Status: | Unknown |
---|---|
Series: | OS-CON SEP Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
120
in stock
|
Buy Now | |
element14
from US$0.37
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
9
in stock
|
Buy Now | |
Farnell
from US$0.52
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Leaded |
Product Range | OS-CON SEP Series |
ESR | 0.016ohm |
Lifetime @ Temperature | 3000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Polymer Aluminium Organic OS-C | RS |
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V, 20%, RADIAL | element14 |
Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Radial | Newark Electronics |
SEP Series 16 V 330 uF 105â–‘C 3 K Hrs Radial OS-CON Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 330 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,330uF,16mohm,10x13mm, T&A Box | Panasonic Electronic Components 16SEP330M+T | RS Americas |
330UF 16V 10X13 5.0MMLS | TTI Europe |
Aluminum Polymer Capacitor, 330 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SEP330M+T?
Additional datasheets, footprints and schematics for 16SEP330M+T are listed on our Part Details page. You can also find images and similar parts to 16SEP330M+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEP330M+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEP330M+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEP330M+T fall under?
The 16SEP330M+T is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to 16SEP330M+T when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEP330M+T you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEP330M+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEP330M+T have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for 16SEP330M+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEP330M+T often in real-time on the comparison pages.
What if I can't find stock of 16SEP330M+T?
You can fill out our help required form which you can use to request a quote for 16SEP330M+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.