Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 560 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 14 |
Rated Ripple Current (Rms) (mA) | 1560 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (ÎĽA) | 1792 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 4950 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1560 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 14 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (ÎĽA) | 1792 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.89 |
OS-CON SEF 560uF 16V 8x12mm | Schukat Electronic |
Cap, 560Îśf, 16V | Newark Electronics |
Aluminum Polymer Capacitor, 560 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP, 560µF, 16V | element14 |
Aluminum Polymer Capacitor, 560 uF, 16 V, ďż˝ 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SEF560M?
Additional datasheets, footprints and schematics for 16SEF560M are listed on our Part Details page. You can also find images and similar parts to 16SEF560M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SEF560M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SEF560M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SEF560M fall under?
The 16SEF560M is listed under Capacitors > Polymer Capacitors > OS-CON™ Aluminum-Polymer > SEF Series.
Can I view similar or alternative parts?
You can view similar parts to 16SEF560M when available in the SEF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SEF560M you can contact the distributor directly for product support, shipping queries etc.
Is the 16SEF560M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SEF560M have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 16SEF560M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SEF560M often in real-time on the comparison pages.
What if I can't find stock of 16SEF560M?
You can fill out our help required form which you can use to request a quote for 16SEF560M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.