Status: | Unknown |
---|---|
Series: | PX Series |
RoHS: | Unknown |
Capacitance | 15000µF |
---|---|
Voltage Rating | 16V |
Product Range | PX Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 18mm |
Lead Spacing | 7.5mm |
Height | 35.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Ripple Current AC | 2070mA |
Aluminium Electrolytic Capacitor, Px Series, 15000 - F, - 20%, 16 V, 18 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 16PX15000MEFC18X35.5 | Newark Electronics |
CAP, 15000µF, 16V, 20% | element14 |
Aluminum Electrolytic Capacitor, 15000 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16PX15000MEFC18X35.5?
Additional datasheets, footprints and schematics for 16PX15000MEFC18X35.5 are listed on our Part Details page. You can also find images and similar parts to 16PX15000MEFC18X35.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16PX15000MEFC18X35.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16PX15000MEFC18X35.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16PX15000MEFC18X35.5 fall under?
The 16PX15000MEFC18X35.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 16PX15000MEFC18X35.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16PX15000MEFC18X35.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 16PX15000MEFC18X35.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16PX15000MEFC18X35.5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 16PX15000MEFC18X35.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16PX15000MEFC18X35.5 often in real-time on the comparison pages.
What if I can't find stock of 16PX15000MEFC18X35.5?
You can fill out our help required form which you can use to request a quote for 16PX15000MEFC18X35.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.