16MS7100MEFC6.3X7 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20% RADIAL

Status: Unknown
Series: MS7 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 16V
Product Range MS7 Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 6.3mm
Lead Spacing 2.5mm
Height 7mm

Alternative Descriptions

Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial | Newark Electronics
Aluminum Electrolytic Capacitor, 100 uF, 16 V, � 20%, 1000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 16MS7100MEFC6.3X7?

Additional datasheets, footprints and schematics for 16MS7100MEFC6.3X7 are listed on our Part Details page. You can also find images and similar parts to 16MS7100MEFC6.3X7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 16MS7100MEFC6.3X7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16MS7100MEFC6.3X7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 16MS7100MEFC6.3X7 fall under?

The 16MS7100MEFC6.3X7 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 16MS7100MEFC6.3X7 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 16MS7100MEFC6.3X7 you can contact the distributor directly for product support, shipping queries etc.

Is the 16MS7100MEFC6.3X7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 16MS7100MEFC6.3X7 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 16MS7100MEFC6.3X7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 16MS7100MEFC6.3X7 often in real-time on the comparison pages.

What if I can't find stock of 16MS7100MEFC6.3X7?

You can fill out our help required form which you can use to request a quote for 16MS7100MEFC6.3X7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay