Status: | Unknown |
---|---|
Series: | MS5 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Product Range | MS5 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 1000 hours @ 85°C |
ESR | 5.08ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
ESR Frequency | 120Hz |
ESR Temperature | 25°C |
External Length / Height | 5mm |
Lead Diameter | 0.45mm |
Leakage Current | 7.52µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 1000h |
Ripple Current AC | 65mA |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
CAP, 47µF, 16V, 20% | element14 |
Aluminium Electrolytic Capacitor, Ms5 Series, 47 - F, - 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 16MS547MEFC6.3X5 | Newark Electronics |
Aluminum Electrolytic Capacitor, 47 uF, 16 V, � 20%, 1000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16MS547MEFC6.3X5?
Additional datasheets, footprints and schematics for 16MS547MEFC6.3X5 are listed on our Part Details page. You can also find images and similar parts to 16MS547MEFC6.3X5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16MS547MEFC6.3X5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16MS547MEFC6.3X5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16MS547MEFC6.3X5 fall under?
The 16MS547MEFC6.3X5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 16MS547MEFC6.3X5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16MS547MEFC6.3X5 you can contact the distributor directly for product support, shipping queries etc.
Is the 16MS547MEFC6.3X5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16MS547MEFC6.3X5 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 16MS547MEFC6.3X5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16MS547MEFC6.3X5 often in real-time on the comparison pages.
What if I can't find stock of 16MS547MEFC6.3X5?
You can fill out our help required form which you can use to request a quote for 16MS547MEFC6.3X5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.