Status: | Unknown |
---|---|
Series: | MMBX Series |
RoHS: | Unknown |
Connector Type | MMBX Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188A RG316 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 12.4GHz |
Connector Mounting | Cable Mount |
Product Range | MMBX Series |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Sucopro |
Coaxial Type | RG316 |
Connector Mounting Orientation | Cable |
Material | Brass |
No. of Mating Cycles | 100 |
Operating Frequency Max | 12.4GHz |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Termination Method | Crimp / Solder |
Connector, Mmbx, R/A Plug, 50 Ohm, Cable | Newark Electronics |
Crimp r/a cable plug RG316 50ohm MMBX | RS |
RF Connector, MMBX Right angle cable plug(m) | HUBER+SUHNER 16_MMBX-50-2-1/111_NE | RS Americas |
RF COAXIAL, MMBX, R/A PLUG, 50OHM. | element14 |
Where can I find additional details, specifications and documents for a 16MMBX-50-2-1/111NE?
Additional datasheets, footprints and schematics for 16MMBX-50-2-1/111NE are listed on our Part Details page. You can also find images and similar parts to 16MMBX-50-2-1/111NE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16MMBX-50-2-1/111NE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16MMBX-50-2-1/111NE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16MMBX-50-2-1/111NE fall under?
The 16MMBX-50-2-1/111NE is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 16MMBX-50-2-1/111NE when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16MMBX-50-2-1/111NE you can contact the distributor directly for product support, shipping queries etc.
Is the 16MMBX-50-2-1/111NE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16MMBX-50-2-1/111NE have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 16MMBX-50-2-1/111NE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16MMBX-50-2-1/111NE often in real-time on the comparison pages.
What if I can't find stock of 16MMBX-50-2-1/111NE?
You can fill out our help required form which you can use to request a quote for 16MMBX-50-2-1/111NE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.