Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 16A |
Forward Voltage VF Max | 1.2V |
Diode Module Configuration | - |
Product Range | - |
Diode Case Style | DO-4 |
Diode Configuration | Single |
Standard Diode, 16A, 1.2Kv, Do-4 | Newark Electronics |
STANDARD DIODE, 16A, 1.2KV, DO-4 | element14 |
16 Amp Silcon Rectifier DO4 AK | Solid State Manufacturing 16FR120 | RS Americas |
Where can I find additional details, specifications and documents for a 16FR120?
Additional datasheets, footprints and schematics for 16FR120 are listed on our Part Details page. You can also find images and similar parts to 16FR120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16FR120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16FR120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16FR120 fall under?
The 16FR120 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 16FR120 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16FR120 you can contact the distributor directly for product support, shipping queries etc.
Is the 16FR120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16FR120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 16FR120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16FR120 often in real-time on the comparison pages.
What if I can't find stock of 16FR120?
You can fill out our help required form which you can use to request a quote for 16FR120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.