Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$107.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.21
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$124.33
|
-
|
Buy Now | |
Avnet America
from US$181.07
|
-
|
Buy Now | |
RS Americas
from US$107.20
|
-
|
Buy Now | |
element14
from US$128.77
|
-
|
Buy Now | |
TTI Europe
from US$111.47
|
-
|
Buy Now | |
TE Store
from US$275.74
|
-
|
Buy Now | |
Farnell
from US$118.12
|
-
|
Buy Now |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 16A |
No. of Phases | Single Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Terminal Block |
Filter Type | Power Line |
RoHS Compliant | Yes |
Filter,250VAC(Max.),16A,ULRecognized | RS |
Power Line Filter, Emi/Rfi, 16A, 250Vac | Newark Electronics |
Power Line Filter 50Hz/60Hz 16A 250VAC Terminal Block Flange Mount | Avnet America |
Filter, AC, Frequency Inverter, RFI Line,1 Ph, Op-V,250VAC, Curr 16A, Flange, | TE Connectivity 16FC10 | RS Americas |
FILTER, EMI/RFI, 16A, 6.7mA | element14 |
16A 250V CHASSIS MOUNT | TTI Europe |
16FC10 J0=F7740 Current Rating: 16 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Leakage Current (Max) (120VAC, 60Hz): 3.8 mA Leakage Current (Max) (250VAC, 50Hz): 6.7 mA Single Phase Filters & Corcom Fc Series | 16 A Terminal Block 3.8 mA | Part Number: 16FC10 | Internal Number: 6609069-3 | TE Connectivity | TE Store |
FILTER, POWER LINE, EMI/RFI, 16A, 250VAC | Farnell |
Where can I find additional details, specifications and documents for a 16FC10?
Additional datasheets, footprints and schematics for 16FC10 are listed on our Part Details page. You can also find images and similar parts to 16FC10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16FC10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16FC10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16FC10 fall under?
The 16FC10 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 16FC10 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16FC10 you can contact the distributor directly for product support, shipping queries etc.
Is the 16FC10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16FC10 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 16FC10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16FC10 often in real-time on the comparison pages.
What if I can't find stock of 16FC10?
You can fill out our help required form which you can use to request a quote for 16FC10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.