Status: | Unknown |
---|---|
Series: | CX Series |
RoHS: | Compliant |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT-1NO, SPDT-NC |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 120V |
Operating Force Max | 1.25N |
Product Range | CX Series |
RoHS Compliant | Yes |
Limit Switch, Side Rotary, Spdt-1No/1Nc | Newark Electronics |
Limit Switch, EXplosion Proof, Short Housing, Side Rotary, Lever not Included | Honeywell 16CX2 | RS Americas |
Switch, Limit | Carlton-Bates |
Limit Switches EXPLOSION PROOF SIDE ROTARY | Sager |
Where can I find additional details, specifications and documents for a 16CX2?
Additional datasheets, footprints and schematics for 16CX2 are listed on our Part Details page. You can also find images and similar parts to 16CX2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16CX2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16CX2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16CX2 fall under?
The 16CX2 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 16CX2 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16CX2 you can contact the distributor directly for product support, shipping queries etc.
Is the 16CX2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16CX2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 16CX2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16CX2 often in real-time on the comparison pages.
What if I can't find stock of 16CX2?
You can fill out our help required form which you can use to request a quote for 16CX2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.