Status: | Unknown |
---|---|
Series: | CX Series |
RoHS: | Compliant |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 125V |
Operating Force Max | 1.25N-m |
Product Range | CX Series |
RoHS Compliant | Yes |
Limit Switch, Spdt, Rotary, 1A, 125Vac | Newark Electronics |
Hazardous Location Switches | Honeywell 16CX1E | RS Americas |
Basic / Snap Action Switches HAZARDOUS LOCATION | Sager |
Where can I find additional details, specifications and documents for a 16CX1E?
Additional datasheets, footprints and schematics for 16CX1E are listed on our Part Details page. You can also find images and similar parts to 16CX1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16CX1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16CX1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16CX1E fall under?
The 16CX1E is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 16CX1E when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16CX1E you can contact the distributor directly for product support, shipping queries etc.
Is the 16CX1E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16CX1E have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 16CX1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16CX1E often in real-time on the comparison pages.
What if I can't find stock of 16CX1E?
You can fill out our help required form which you can use to request a quote for 16CX1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.