16CX12C Switches by Honeywell

LIMIT SWITCH, SPDT, ROTARY, 1A, 125VAC

Status: Unknown
Series: CX Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,664.99

Distributor Stock
Logo for Newark
Newark
from US$1,664.99
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Limit Switch Actuator Side Rotary
Contact Configuration SPDT
Contact Current AC Max 1A
Contact Voltage AC Max 125V
Operating Force Max 0.5N-m
Product Range CX Series
RoHS Compliant Yes

Alternative Descriptions

Limit Switch, Spdt, Rotary, 1A, 125Vac | Newark Electronics
Basic / Snap Action Switches Hazardous Location/ CX Enclosures | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 16CX12C?

Additional datasheets, footprints and schematics for 16CX12C are listed on our Part Details page. You can also find images and similar parts to 16CX12C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 16CX12C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16CX12C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 16CX12C fall under?

The 16CX12C is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 16CX12C when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 16CX12C you can contact the distributor directly for product support, shipping queries etc.

Is the 16CX12C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 16CX12C have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 16CX12C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 16CX12C often in real-time on the comparison pages.

What if I can't find stock of 16CX12C?

You can fill out our help required form which you can use to request a quote for 16CX12C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay